Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691373500003B

Description
Win Source Part Number: 1345604-691373500003 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: WR-TBL Series 373B Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 16 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-3.3mm² Color: Green Features: Retention Latches (Non-Wire Side) Package: Tray Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.587" (14.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1345604-691373500003 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: WR-TBL Series 373B Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 16 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-3.3mm² Color: Green Features: Retention Latches (Non-Wire Side) Package: Tray Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.587" (14.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1345604-691373500003B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1345604-691373500003B
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1345604-691373500003B
Win Source Part Number: 1345604-691373500003 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: WR-TBL Series 373B Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 16 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-3.3mm² Color: Green Features: Retention Latches (Non-Wire Side) Package: Tray Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.587" (14.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik

Win Source Part Number: 1345604-691373500003B
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: WR-TBL Series 373B
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Pressure Clip
Current - UL: 16 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.2-3.3mm²
Color: Green
Features: Retention Latches (Non-Wire Side)
Package: Tray
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Torque - Screw: 0.45 Nm (4.0 Lb-In)
Screw Size: M2.6
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.587" (14.91mm)
Temperature Range - Operating: -40°C ~ 105°C
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1345604-691373500003B
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details