Amphenol Communications Solutions Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-081802LF

Description
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions
69AC7195
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions 69AC7195
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC4002 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions
64AC4002
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions 64AC4002
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 10144518-081802LF - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
10144518-081802LF
Arrays, Edge Type, Mezzanine (Board to Board) 10144518-081802LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 69AC7195 10144518-081802LF
Product Name Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers Plug, Center Strip Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - B5741-204-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details