Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 691368300010B

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 368B Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Contact Material: Steel, Stainless Housing Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 368B Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Contact Material: Steel, Stainless Housing Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 368B Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Contact Material: Steel, Stainless Housing Material: Polyamide (PA66), Nylon 6/6

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: WR-TBL Series 368B
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Termination Style: Screwless - Leg Spring, Push-In Spring
Mounting Type: Free Hanging (In-Line)
Contact Material: Steel, Stainless
Housing Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details