Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691363110006

Description
Pluggable Terminal Blocks WR-TBL Mod3631 3.5mm 6Pin Hztl Hook Wr Sd
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Mod3631 3.5mm 6Pin Hztl Hook Wr Sd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691363110006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691363110006
Pluggable Terminal Blocks 691363110006
Pluggable Terminal Blocks WR-TBL Mod3631 3.5mm 6Pin Hztl Hook Wr Sd

Pluggable Terminal Blocks WR-TBL Mod3631 3.5mm 6Pin Hztl Hook Wr Sd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691363110006
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.019 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details