Wurth Electronics ICS, Inc. Connectors,Interconnects 691318700004

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800 MHz 13.75 ns 96-FBGA (9x14) Material Flammability Rating: UL94 V-1 Contact Material: Phosphor Bronze
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800 MHz 13.75 ns 96-FBGA (9x14) Material Flammability Rating: UL94 V-1 Contact Material: Phosphor Bronze
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800 MHz 13.75 ns 96-FBGA (9x14) Material Flammability Rating: UL94 V-1 Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Termination Style: PC Pin, Solder Lug
Mounting Type: Fixed
Operating Temperature: -40°C ~ 85°C
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800 MHz 13.75 ns 96-FBGA (9x14)
Material Flammability Rating: UL94 V-1
Contact Material: Phosphor Bronze

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Terminal strip - NECU-L3G8-C1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers