Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 68800211622

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-WTB Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 3 Wall
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-WTB Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 3 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-WTB Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 3 Wall

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: WR-WTB
Package: Bag
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 3 Wall

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Conn, R/a Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9764 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details