Wurth Electronics ICS, Inc. Connectors,Interconnects 62332821021

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-1 Contact Finish - Post: Tin or Tin-Alloy
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-1 Contact Finish - Post: Tin or Tin-Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-1 Contact Finish - Post: Tin or Tin-Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Contact Type: Female Socket
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-1
Contact Finish - Post: Tin or Tin-Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details