The RJ45 panel jack is a shielded Cat 6a connector designed for 22/26 AWG conductors with insulation outer diameters between 0.035" and 0.063", supporting ANSI/TIA/EIA 568A pin-out termination. It features a zinc diecast housing, spring steel contacts with gold plating, and silicon bronze IDC contacts tinned for PCB mounting. The connector meets a maximum contact resistance of 20 milliohms, supports 1.0 A at 30 VAC or 42 VDC, and withstands -40°C to +85°C operating temperatures with a minimum of 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110939(E50424, E51424, E51426) |
| Product Name | RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) |
| Connector Type | Modular Connector and RJ Connector |