Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
WURTH ELECTRONICS ICS, INC.
5580635 -- TERMINALS
Wurth Electronics ICS, Inc.
Terminals
5580635
Description
Terminals WA-CLUG Tubular Lugs 35mm(square) M6
Datasheet
Description
Terminals WA-CLUG Tubular Lugs 35mm(square) M6
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
5580635
Terminals
5580635
Terminals WA-CLUG Tubular Lugs 35mm(square) M6
Terminals WA-CLUG Tubular Lugs 35mm(square) M6
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Product Number
5580635
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked
P50UT
Specs
Terminal Type
Wire Lug
Material
Brass
Features
Insulated
View Details
BlockMaster Electronics, Inc.
PCB & Surface Mount Screw Terminals
OT-010-M4
Specs
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
BRIM Electronics, Inc.
Butt Connector, Insulated
Specs
Terminal Type
Butt Terminal
Material
Copper
Features
Insulated
View Details
Keystone Electronics Corp.
#8 Stud Solder Lug
7327
Specs
Terminal Type
Wire Lug
Material
Brass
View Details
5
suppliers