Altech Corp. Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked P50UT

Description
Power Feed Lug, 2.32 in. Length MS58 brass material Plastic insulation Use with 18 and 25 mm^2 1-3 phase busbar Power feed lug for use with 18 and 25 mm^2 1-3 phase busbar.
Description
Power Feed Lug, 2.32 in. Length MS58 brass material Plastic insulation Use with 18 and 25 mm^2 1-3 phase busbar Power feed lug for use with 18 and 25 mm^2 1-3 phase busbar.

Suppliers

Company
Product
Description
Supplier Links
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked
70077080
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked 70077080
Power Feed Lug, 2.32 in. Length MS58 brass material Plastic insulation Use with 18 and 25 mm^2 1-3 phase busbar Power feed lug for use with 18 and 25 mm^2 1-3 phase busbar.

Power Feed Lug, 2.32 in. Length

  • MS58 brass material
  • Plastic insulation
  • Use with 18 and 25 mm^2 1-3 phase busbar
    Power feed lug for use with 18 and 25 mm^2 1-3 phase busbar.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70077080
Product Name Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers