Wurth Electronics ICS, Inc. Cable Supports and Fasteners 522410000

Description
MINIATURE CABLE HOLDER, SNAP-IN
Datasheet
Description
MINIATURE CABLE HOLDER, SNAP-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 522410000 - ODG (Origin Data Global)
Shenzhen, China
Cable Supports and Fasteners
522410000
Cable Supports and Fasteners 522410000
MINIATURE CABLE HOLDER, SNAP-IN

MINIATURE CABLE HOLDER, SNAP-IN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Ties
Product Number 522410000
Product Name Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-267 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details