Wurth Electronics ICS, Inc. Switches Tactile Switches 434121043816

Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Mounting Type: Surface Mount
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push button for PCB mounting - PMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Features Is UL listed; RoHS
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details