Wurth Electronics ICS, Inc. Switches Tactile Switches 431471031826

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Standard
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Standard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Series: WS-TASV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Type: Standard

Buy Now Datasheet
Tactile Switches - 431471031826 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
431471031826
Tactile Switches 431471031826
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 431471031826
Product Name Switches Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO
Switch Function Off-Mom
Terminal Type SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 2311403-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details