Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Pushbutton Switches 19mm METAL BACKLITE MULTICOLOR CERAMIC
CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
SWITCH PUSHBUTTON SPST 100MA 42V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-3358-ND | 3-101-415 | 44AC3569 | 3-101-415 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Capacitive Switch, 0.1A, 42Vac; Product Range Schurter | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |