Manufacturer: Wurth Electronics Inc
Win Source Part Number: 906836-430451025836
Series: WS-TASV
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: -732-7010-6, 732-7010-1, -732-7010-1, 732-7010-2, 732-7010-6, -430451025836-ND, 430451025836-ND, -430451025836
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 906836-430451025836 |
| Product Name | Tactile Switches - 430451025836 |