Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Twin touch/ not marked with mounting bracket
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ATF8-P2 | 2ATF8-P2 | 2ATF8-P2 | 2ATF8-P2 |
| Product Name | 22mm Twin Touch Metal Operators | 22mm Non-Illuminated Twin Touch Push Buttons | Push Buttons/ Twin Touch Metal Non-Illuminated Operators | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push); Twin Touch | |||
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |||
| Terminal Type | Screw Terminals | |||
| Features | Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts | Has CE Certification; Has CSA Certification |