Rochester Electronics Interface - Drivers, Receivers, Transceivers 100316QCX

Description
LINE DRIVER/RECEIVER, ECL100K
Datasheet
Description
LINE DRIVER/RECEIVER, ECL100K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
100316QCX
Interface - Drivers, Receivers, Transceivers 100316QCX
LINE DRIVER/RECEIVER, ECL100K

LINE DRIVER/RECEIVER, ECL100K

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 100316QCX
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Switches - BGS18GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers
Telecom - SI32192-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details