Wurth Electronics ICS, Inc. High Power LEDs - White 158353050

Description
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Daylight CRI 70
Datasheet
Description
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Daylight CRI 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
158353050
High Power LEDs - White 158353050
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Daylight CRI 70

High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Daylight CRI 70

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 158353050
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details