Wurth Electronics ICS, Inc. LED Indication - Discrete - 156120GS75300 156120GS75300

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121316-156120GS7530 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121316-156120GS7530 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 156120GS75300
1121316-156120GS75300
LED Indication - Discrete - 156120GS75300 1121316-156120GS75300
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121316-156120GS7530 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1121316-156120GS75300
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Green
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 235mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 520nm
Categories: Optoelectronics
Supplier Device Package: 1206
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 1.40mm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 3.3V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120GS75300
Standard LEDs - SMD 156120GS75300
Standard LEDs - SMD WL-SMRW SMD RvMt Mon Waterclr Rnd 1206Grn

Standard LEDs - SMD WL-SMRW SMD RvMt Mon Waterclr Rnd 1206Grn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1121316-156120GS75300 156120GS75300
Product Name LED Indication - Discrete - 156120GS75300 Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details