Wurth Electronics ICS, Inc. High Power LEDs - Single Color 15335340AA350

Description
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 405nm
Datasheet
Description
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 405nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
15335340AA350
High Power LEDs - Single Color 15335340AA350
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 405nm

High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 405nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 15335340AA350
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
1.6X0.8MM INFRARED SMD LED - AP1608F3C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2 suppliers