Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 151031VS04000

Description
Win Source Part Number: 1008020-151031VS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 573nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5007-1,732-5007- 2,732-5007-2INACTIVE ,732-5007,732-5007-6 ,732-5007-6-ND,732-5 007-6INACTIVE,732-50 07-2-ND,732-5007-1-N D
Request a Quote Datasheet
Description
Win Source Part Number: 1008020-151031VS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 573nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5007-1,732-5007- 2,732-5007-2INACTIVE ,732-5007,732-5007-6 ,732-5007-6-ND,732-5 007-6INACTIVE,732-50 07-2-ND,732-5007-1-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1008020-151031VS04000
Optoelectronics - LED Indication - Discrete 1008020-151031VS04000
Win Source Part Number: 1008020-151031VS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 573nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5007-1,732-5007- 2,732-5007-2INACTIVE ,732-5007,732-5007-6 ,732-5007-6-ND,732-5 007-6INACTIVE,732-50 07-2-ND,732-5007-1-N D

Win Source Part Number: 1008020-151031VS04000
Category: Optoelectronics>LED Indication - Discrete
Series: WL-TMRC
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 573nm
Height (Max): 5.55mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 3mm Round
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-5007-1,732-5007-2,732-5007-2INACTIVE,732-5007,732-5007-6,732-5007-6-ND,732-5007-6INACTIVE,732-5007-2-ND,732-5007-1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
151031VS04000
Standard LEDs - Through Hole 151031VS04000
Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm BrtGn

Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm BrtGn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1008020-151031VS04000 151031VS04000
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details