Wurth Electronics ICS, Inc. LED Indication - Discrete - 150141YB73100 150141YB73100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 806656-150141YB73100 Packaging: Reel Mounting Style: SMD Color: Blue, Yellow Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 240mcd Blue, 220mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 2V Yellow Current - Test: 20mA Blue, 20mA Yellow Wavelength - Dominant: 470nm Blue, 590nm Yellow Wavelength - Peak: 465nm Blue, 592nm Yellow Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 4-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 806656-150141YB73100 Packaging: Reel Mounting Style: SMD Color: Blue, Yellow Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 240mcd Blue, 220mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 2V Yellow Current - Test: 20mA Blue, 20mA Yellow Wavelength - Dominant: 470nm Blue, 590nm Yellow Wavelength - Peak: 465nm Blue, 592nm Yellow Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 4-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150141YB73100
806656-150141YB73100
LED Indication - Discrete - 150141YB73100 806656-150141YB73100
Manufacturer: Würth Elektronik Win Source Part Number: 806656-150141YB73100 Packaging: Reel Mounting Style: SMD Color: Blue, Yellow Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 240mcd Blue, 220mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 2V Yellow Current - Test: 20mA Blue, 20mA Yellow Wavelength - Dominant: 470nm Blue, 590nm Yellow Wavelength - Peak: 465nm Blue, 592nm Yellow Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 4-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Würth Elektronik
Win Source Part Number: 806656-150141YB73100
Packaging: Reel
Mounting Style: SMD
Color: Blue, Yellow
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 240mcd Blue, 220mcd Yellow
Voltage - Forward (Vf) (Typ): 3.2V Blue, 2V Yellow
Current - Test: 20mA Blue, 20mA Yellow
Wavelength - Dominant: 470nm Blue, 590nm Yellow
Wavelength - Peak: 465nm Blue, 592nm Yellow
Supplier Device Package: 3528
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 806656-150141YB73100
Product Name LED Indication - Discrete - 150141YB73100
LED Type Yellow; Blue; Multi-Colored; Blue, Yellow
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-343YCT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2188-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers