Wurth Electronics ICS, Inc. LED Indication - Discrete - 150141AS73100 150141AS73100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854015-150141AS73100 Series: WL-SMTW Features: Amber 605nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4995-6, 732-4995-1, 732-4995-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854015-150141AS73100 Series: WL-SMTW Features: Amber 605nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4995-6, 732-4995-1, 732-4995-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150141AS73100
854015-150141AS73100
LED Indication - Discrete - 150141AS73100 854015-150141AS73100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854015-150141AS73100 Series: WL-SMTW Features: Amber 605nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4995-6, 732-4995-1, 732-4995-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854015-150141AS73100
Series: WL-SMTW
Features: Amber 605nm LED Indication - Discrete 2V 1411 (3528 Metric)
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 3528
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4995-6, 732-4995-1, 732-4995-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141AS73100
Standard LEDs - SMD 150141AS73100
Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Amber

Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Amber

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854015-150141AS73100 150141AS73100
Product Name LED Indication - Discrete - 150141AS73100 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1014-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers