Wurth Electronics ICS, Inc. LED Indication - Discrete - 150080GS75000 150080GS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905330-150080GS75000 Series: WL-SMCW Features: Green 520nm LED Indication - Discrete 3.2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4983-6, 732-4983-2, 732-4983-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905330-150080GS75000 Series: WL-SMCW Features: Green 520nm LED Indication - Discrete 3.2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4983-6, 732-4983-2, 732-4983-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150080GS75000
905330-150080GS75000
LED Indication - Discrete - 150080GS75000 905330-150080GS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905330-150080GS75000 Series: WL-SMCW Features: Green 520nm LED Indication - Discrete 3.2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4983-6, 732-4983-2, 732-4983-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 905330-150080GS75000
Series: WL-SMCW
Features: Green 520nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4983-6, 732-4983-2, 732-4983-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150080GS75000
Standard LEDs - SMD 150080GS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Green

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 905330-150080GS75000 150080GS75000
Product Name LED Indication - Discrete - 150080GS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details