Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 150080BS75000

Description
Win Source Part Number: 1371956-150080BS7500 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCW Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 0.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 470nm Wavelength - Peak: 465nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371956-150080BS7500 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCW Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 0.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 470nm Wavelength - Peak: 465nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1371956-150080BS75000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1371956-150080BS75000
Optoelectronics - LED Indication - Discrete 1371956-150080BS75000
Win Source Part Number: 1371956-150080BS7500 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCW Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 0.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 470nm Wavelength - Peak: 465nm

Win Source Part Number: 1371956-150080BS75000
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Würth Elektronik
Series: WL-SMCW
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 0.80mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 145mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Viewing Angle: 140°
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150080BS75000
Standard LEDs - SMD 150080BS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Blue

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1371956-150080BS75000 150080BS75000
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details