Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 150060YS75000

Description
Win Source Part Number: 1034797-150060YS7500 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMCW Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.70mm Alternative Parts (Cross-Reference): LY L296-P2R1-26-Z; LO L296-P1S1-24-Z; LO L296-P2R1-24-Z; 598-8040-107F; 598-8020-107F; 598-8050-107F; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-4981-6,732-4981- 2,732-4981-1 Base Product Number: 150060
Request a Quote Datasheet
Description
Win Source Part Number: 1034797-150060YS7500 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMCW Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.70mm Alternative Parts (Cross-Reference): LY L296-P2R1-26-Z; LO L296-P1S1-24-Z; LO L296-P2R1-24-Z; 598-8040-107F; 598-8020-107F; 598-8050-107F; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-4981-6,732-4981- 2,732-4981-1 Base Product Number: 150060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1034797-150060YS75000
Optoelectronics - LED Indication - Discrete 1034797-150060YS75000
Win Source Part Number: 1034797-150060YS7500 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMCW Color: Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.70mm Alternative Parts (Cross-Reference): LY L296-P2R1-26-Z; LO L296-P1S1-24-Z; LO L296-P2R1-24-Z; 598-8040-107F; 598-8020-107F; 598-8050-107F; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-4981-6,732-4981- 2,732-4981-1 Base Product Number: 150060

Win Source Part Number: 1034797-150060YS75000
Category: Optoelectronics>LED Indication - Discrete
Series: WL-SMCW
Color: Yellow
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.70mm
Alternative Parts (Cross-Reference): LY L296-P2R1-26-Z; LO L296-P1S1-24-Z; LO L296-P2R1-24-Z; 598-8040-107F; 598-8020-107F; 598-8050-107F;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-4981-6,732-4981-2,732-4981-1
Base Product Number: 150060

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060YS75000
Standard LEDs - SMD 150060YS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 Yellow

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1034797-150060YS75000 150060YS75000
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
LED Light Bars -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
View Details