WorldWide Electric Corporation The "Ultimate" Shaft Mount Reducer WSMR4-9/1

Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet
Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The
Rochester, NY, United States
The "Ultimate" Shaft Mount Reducer
WSMR4-9/1
The "Ultimate" Shaft Mount Reducer WSMR4-9/1
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
  • 9:1, 15:1 and 25:1 ratios
  • Box sizes 2-9
  • Tapered bushing type (bushing not included)
  • Premium quality ball and tapered bearings - double lip seals
  • Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards
  • Industrial grade all-cast iron housings protect gearing for life
  • Extended gear centers and tooth contact
  • Metal reinforced double lip, spring loaded oil seals
  • Dimensional drop-in for all major makes
  • Torque arm included
  • Made in Taiwan (highest level of manufacturing expertise)
  • 3-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number WSMR4-9/1
Product Name The "Ultimate" Shaft Mount Reducer
Gear Ratio 9 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearbox - EMGA-40-A-G3-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details