Bodine Electric Company 30R-3RD Series AC Right Angle Gearmotor 8502

Description
Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-3RD Series AC Right Angle Gearmotor - 8502 - Bodine Electric Company
Peosta, IA, United States
30R-3RD Series AC Right Angle Gearmotor
8502
30R-3RD Series AC Right Angle Gearmotor 8502
Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system for long life.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life
  • Permanently lubricated, maintenance free operation
  • Double-reduction worm gearing allows for high gear ratios in compact package
  • Bronze worm gears for high shock load capability
  • Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 8502
Product Name 30R-3RD Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0370 HP
Continuous Current 0.4900 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2808 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3258 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2851 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Metric 42R-5F Series AC Right Angle Gearmotor - 1624 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details