WorldWide Electric Corporation KHN Series Helical & Bevel Speed Reducers, KHN Series Helical & Bevel Speed Reducers KHN87-60/1-H-184TC

Description
Horsepower range from 1/4 HP to 30 HP 5:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 97 Foot mounted - Hollow Bore Output Series All cast iron housings for unquestioned strength and reliability Gears are precision processed for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2 year warranty Download Installation Manual Download Lubrication Guide Download Mechanical Ratings Download Operation Manual Download 2D Drawings Download 3D Drawings Download Assembly Diagram
Description
Horsepower range from 1/4 HP to 30 HP 5:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 97 Foot mounted - Hollow Bore Output Series All cast iron housings for unquestioned strength and reliability Gears are precision processed for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2 year warranty Download Installation Manual Download Lubrication Guide Download Mechanical Ratings Download Operation Manual Download 2D Drawings Download 3D Drawings Download Assembly Diagram

Suppliers

Company
Product
Description
Supplier Links
KHN Series Helical & Bevel Speed Reducers, KHN Series Helical & Bevel Speed Reducers - KHN87-60/1-H-184TC - WorldWide Electric Corporation
Rochester, NY, United States
KHN Series Helical & Bevel Speed Reducers, KHN Series Helical & Bevel Speed Reducers
KHN87-60/1-H-184TC
KHN Series Helical & Bevel Speed Reducers, KHN Series Helical & Bevel Speed Reducers KHN87-60/1-H-184TC
Horsepower range from 1/4 HP to 30 HP 5:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 97 Foot mounted - Hollow Bore Output Series All cast iron housings for unquestioned strength and reliability Gears are precision processed for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2 year warranty Download Installation Manual Download Lubrication Guide Download Mechanical Ratings Download Operation Manual Download 2D Drawings Download 3D Drawings Download Assembly Diagram
  • Horsepower range from 1/4 HP to 30 HP
  • 5:1 - 120:1 ratios (other ratios available as custom orders)
  • Box sizes 37 - 97
  • Foot mounted - Hollow Bore Output Series
  • All cast iron housings for unquestioned strength and reliability
  • Gears are precision processed for better rotation and quieter operation
  • Gearbox flanges are designed to accept NEMA C-Face electric motors
  • Drop-in for most major European-produced Inline reducer brands
  • 2 year warranty

Download Installation Manual Download Lubrication Guide Download Mechanical Ratings Download Operation Manual Download 2D Drawings Download 3D Drawings Download Assembly Diagram

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number KHN87-60/1-H-184TC
Product Name KHN Series Helical & Bevel Speed Reducers, KHN Series Helical & Bevel Speed Reducers
Gearing Helical; Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
Servobox Series Model FB70 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details