parvalux by maxon SD48 – GB9 Range SD48-GB9

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase capacitor-start asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). It features a TEFC enclosure with IP54 protection, Class F insulation, and operates at 50 or 60 Hz with nominal voltages of 115 V, 230 V, or 400 V. The motor delivers nominal power from 55 W to 250 W and speeds up to 3400 rpm, with corresponding torque from 0.53 Nm to 1.30 Nm. The GB9 gearbox variant adds 138 mm to the motor length and supports a radial load of 200 N at 15 mm from the flange. The unit weighs 6.5 kg and is bi-directional. Brakes are not compatible with TEFC models.

Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase capacitor-start asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). It features a TEFC enclosure with IP54 protection, Class F insulation, and operates at 50 or 60 Hz with nominal voltages of 115 V, 230 V, or 400 V. The motor delivers nominal power from 55 W to 250 W and speeds up to 3400 rpm, with corresponding torque from 0.53 Nm to 1.30 Nm. The GB9 gearbox variant adds 138 mm to the motor length and supports a radial load of 200 N at 15 mm from the flange. The unit weighs 6.5 kg and is bi-directional. Brakes are not compatible with TEFC models.

Suppliers

Company
Product
Description
Supplier Links
SD48 – GB9 Range - SD48-GB9 - parvalux by maxon
Taunton, MA, United States
SD48 – GB9 Range
SD48-GB9
SD48 – GB9 Range SD48-GB9
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD48-GB9
Product Name SD48 – GB9 Range
Output Power 0.2546 to 0.3351 HP
Continuous Current 0.7500 to 1.7 amps
Continuous Torque 69.0 to 223.9 In-lbs (79.59 to 258 kg-cm)
Gear Type Worm
Gearbox Ratio 15 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 8230150M4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite - 18230150G915C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite - 2123050S4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD28 400V 1400 RPM 3 PHASE 50Hz - 281.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details