Wolfson Microelectronics Plc. Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics WM8740SEDS/RV

Description
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential; Supply Voltage Range:2.97V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; MSL:
Datasheet
Description
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential; Supply Voltage Range:2.97V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics - 52R8743 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics
52R8743
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics 52R8743
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential; Supply Voltage Range:2.97V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; MSL:

DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential; Supply Voltage Range:2.97V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 52R8743
Product Name Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details