Hoffer Flow Controls, Inc. Digital to Analog Converter PET Series

Description
PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments make it easy to calibrate to almost any measurement range. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.
Datasheet
Description
PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments make it easy to calibrate to almost any measurement range. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Digital to Analog Converter
PET Series
Digital to Analog Converter PET Series
PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments make it easy to calibrate to almost any measurement range. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.

PRODUCT DESCRIPTION

The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments make it easy to calibrate to almost any measurement range. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.

Supplier's Site Datasheet
Preamp Signal Conditioner - PET Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Preamp Signal Conditioner
PET Series
Preamp Signal Conditioner PET Series
PRODUCT DESCRIPTION The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.

PRODUCT DESCRIPTION

The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo Series flowmeters.

Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc.
Product Category Signal Conditioners Signal Conditioners
Product Number PET Series PET Series
Product Name Digital to Analog Converter Preamp Signal Conditioner
Form Factor Panel / Chassis Mount Panel / Chassis Mount
Excitation Voltage
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature) Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output; TTL/CMOS
User Interface None None
Application General Lab & Industrial General Lab & Industrial
Unlock Full Specs
to access all available technical data