Wolfson Microelectronics Plc. Microphones - WM7230IMSE WM7230IMSE

Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842320-WM7230IMSE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842320-WM7230IMSE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7230IMSE - 842320-WM7230IMSE - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM7230IMSE
842320-WM7230IMSE
Microphones - WM7230IMSE 842320-WM7230IMSE
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842320-WM7230IMSE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Wolfson Microelectronics plc
Win Source Part Number: 842320-WM7230IMSE
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 842320-WM7230IMSE
Product Name Microphones - WM7230IMSE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 73 dB
Features RoHS; Digital
View Details
Microphones - SPH0641LM4H-1 - 795299-SPH0641LM4H-1 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
3 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details