Wolfson Microelectronics Plc. Discrete Semiconductor Products Diodes Rectifiers Diode Arrays C6D20065D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Series: Z-Rec® Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Series: Z-Rec® Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Series: Z-Rec® Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Series: Z-Rec®
Package: Tube
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Name Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual common cathode high-speed switching diode - BAV70QBZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details