Dual common cathode high-speed switching diode in an ultra small DFN1110D-3 (SOT8015) Surface-Mounted Device package, measuring 1.1 mm x 1 mm x 0.48 mm with a height of 0.48 mm. It features a reverse voltage rating of 100 V, a maximum forward current of 350 mA per diode, reverse recovery time of 4 ns, reverse leakage current of 0.5 µA, and junction capacitance of 1.5 pF. Suitable for high-speed and general-purpose switching applications and compatible with Automatic Optical Inspection (AOI) of solder joints.
Dual common cathode high-speed switching diode encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE ARRAY GP 100V DFN1110D-3
DIODE ARRAY GP 100V DFN1110D-3
DIODE ARRAY GP 100V DFN1110D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV70QBZ | 1727-BAV70QBZTR-ND |
| Product Name | Dual common cathode high-speed switching diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 350 mA | |
| VR | 100 volts |