Manufacturer: Renesas Electronics America
Win Source Part Number: 850079-1S953
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 850079-1S953 |
| Product Name | Diodes, Rectifiers - Arrays - 1S953 |
| Diode Type | Diode Array |