WohlerUSA, Inc. Wohler SP 22 Sound Level Meter 6670 I

Description
Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130 dB. The unit meets ANSI S 1.4 and IEC 651 Type 2 standards, and features 0.1 dB resolution.A background noise absorber permits to measure sound levels accurately even in the presence of high background noise. The meter allows you to select between fast and slow response times and A and C weighting.A maximum hold function is provided. Jacks on the meter provide both AC and DC analog output, while a digital RS-232 interface allows you to use an optional cable to capture sound level data on a PC. Instruments Downloads Accessories Technical Data in plastic case
Description
Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130 dB. The unit meets ANSI S 1.4 and IEC 651 Type 2 standards, and features 0.1 dB resolution.A background noise absorber permits to measure sound levels accurately even in the presence of high background noise. The meter allows you to select between fast and slow response times and A and C weighting.A maximum hold function is provided. Jacks on the meter provide both AC and DC analog output, while a digital RS-232 interface allows you to use an optional cable to capture sound level data on a PC. Instruments Downloads Accessories Technical Data in plastic case

Suppliers

Company
Product
Description
Supplier Links
Wohler SP 22 Sound Level Meter - 6670 I - WohlerUSA, Inc.
Danvers, MA, USA
Wohler SP 22 Sound Level Meter
6670 I
Wohler SP 22 Sound Level Meter 6670 I
Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130 dB. The unit meets ANSI S 1.4 and IEC 651 Type 2 standards, and features 0.1 dB resolution.A background noise absorber permits to measure sound levels accurately even in the presence of high background noise. The meter allows you to select between fast and slow response times and A and C weighting.A maximum hold function is provided. Jacks on the meter provide both AC and DC analog output, while a digital RS-232 interface allows you to use an optional cable to capture sound level data on a PC. Instruments Downloads Accessories Technical Data in plastic case

Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130 dB. The unit meets ANSI S 1.4 and IEC 651 Type 2 standards, and features 0.1 dB resolution.A background noise absorber permits to measure sound levels accurately even in the presence of high background noise. The meter allows you to select between fast and slow response times and A and C weighting.A maximum hold function is provided. Jacks on the meter provide both AC and DC analog output, while a digital RS-232 interface allows you to use an optional cable to capture sound level data on a PC. Instruments Downloads Accessories Technical Data in plastic case

Supplier's Site

Technical Specifications

  WohlerUSA, Inc.
Product Category Video Cameras
Product Number 6670 I
Product Name Wohler SP 22 Sound Level Meter
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2661717 - RS Components, Ltd.
Specs
Camera Function Video
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details