WohlerUSA, Inc. Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
Heavy-duty and extra-large starsThese stars are used to clean chimneys and fit onto the Wohler Viper Systems. Stars usually come with an inner hole of 1.1" Ã. Instruments Downloads...
Mini StarsFor use with Mini Viper S 32 to clean Flue Lines. Instruments Downloads Accessories Technical Data for use with Mini Viper S 32
Smoke PenThe Smoke Pen visualises air flow. For Example, it localises leakages around the building and detects back draught at gas heating appliances. Instruments Downloads Accessories Technical Data with...
StarsStars are e.g. used to clean chimneys and fit onto the Wöhler Viper Systems. Stars usually come with an inner whole of 1.1" à Instruments Downloads Accessories Technical Data...
Threaded BrushesThreaded brushes are e.g. used to clean connection pipes between boiler and chimney. Comes with M10 thread and either Steel or SS Flat Wire. Instruments Downloads Accessories Technical...
Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The...
Wohler A 400 Flue Gas AnalyzerSimply genius! Get a GRIP on combustion with ONE hand. Set 1 (Standard)with disposable batteries, water stop filter, 25 cotton filters, heavy duty carrying...
Wohler A 400 Flue Gas AnalyzerSimply genius! Get a GRIP on combustion with ONE hand. Wohler RP 72 with 40" hose and probe 7.9", smoke spot comparison scale, threaded...
Wohler A 400 Flue Gas AnalyzerSimply genius!Get a GRIP on combustion with ONE hand. Set 1 (Standard)Basic instrument with disposable batteries, water stop filter, 25 cotton filters, heavy duty...
Wohler A 400 Flue Gas AnalyzerSimply genius!Get a GRIP on combustion with ONE hand. Set 2 (Advanced)Basic instrument with probe/hose assembly, Wohler TD 600 printer, water stop filter, 25...
Wohler A 400 Flue Gas AnalyzerSimply genius!Get a GRIP on combustion with ONE hand. Set 3 (Professional)A 400PRO with rechargeable batteries and charger, cone, air temp. probe, Wohler TD...
Wohler A 500 Flue Gas AnalyserThe Wohler A 500 sets the standards in Flue Gas Analysis. Based on proven technology it combines simple âTouch-Screenâ operation with a full featured...
Wohler A 600 Flue Gas Analyser The Champion of the seriesThe next generation of commercial and industrial combustion and emission analysis. Rely on latest technology with approved touch screen...
Wohler A 600 Flue Gas AnalyserThe Champion of the seriesThe next generation of commercial and industrial combustion and emission analysis. Rely on latest technology with approved touch screen operational...
Wohler CM 220 CO Ambient Air MeasurementThe Wohler CM 220 is perfect for the measurement of CO in the ambient air and the control of gas leakages on fire...
Wohler compact mini viperThis compact mini viper is perfect for cleaning and control of flue gas systems, chimneys as well as ducts and pipeworks. Instruments Downloads Accessories Technical Data...
Wohler DM 2000 Digital ManometerThe easiest way of pressure measurementThe Wohler DM 2000 Digital Manometer is a highly precise measuring instrument for differential pressure and temperature. High accuracy and...
Wohler E 335 EconometerIntroduction into the professional Flue Gas AnalysisThe Wohler E 335 combines traditional probe and hose assembly configuration with compact sleek analyser design. Delivers outstanding performance for...
Wohler FA 320 Fan Anemometer Air Speed / Air Flow MeasurementThe Wohler FA 320 Fan Anemometer is a mobile, battery-driven measuring instrument for air speed, air volume, temperature and...
Wohler Glass MirrorHigh Quality Glass Mirrors ensure a detailed inspection. The mirror can be adjusted with help of the ball and socket joint, so objects which are hard to...
Wohler GS 220 Gas SnifferDetection of Combustible GasesThe Wohler GS 220 is a highly sensitive and quick responsive Gas Sniffer to control tightness and to detect leakage of gas...
Wohler H 420 Handy Viper with digital distance measurementThe Wohler H 420 Handy Viper is the perfect tool to clean flue gas systems or ductworks. The digital distance measurement...
Wohler Handy Viper MThe Wohler Handy Viper M is the perfect tool to clean flue gas systems, chimneys of up to 10" diameter as well as ducts and pipework.
Wohler HF 220 Wood Moisture Meter Wood MoistureThe Wohler HF 220 is especially for quick evaluation of the humidity of wood. The long needles can be pushed up to...
Wohler IR Hygrotemp 24 Indoor Air QualityThe Wohler IR Hygrotemp 24 is a battery-driven multi-use measuring instrument to determine air humidity, air temperature and surface temperature. Furthermore, it calculates...
Wohler RF 220 Hygrotemp Relative Humidity and Temperature DeterminationThe Wohler RF 220 Hygrotemp is a mobile, battery-driven measuring instrument to quickly determine relative humidity and temperature within buildings and...
Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130...
Wohler Viper LThe Wohler Viper L is the most popular chimney cleaning tool. It saves time and money on every job! Instruments Downloads Accessories Technical Data including GRP Rod...
Wohler VIS 2000PRO Visual Inspection SystemProfessional VideoinspectionThe Wohler VIS 2000PRO is used for visual inspection of chimneys, ventilation lines, vents and pipes. The camera detects leakages and defects. Because...
Wohler VIS 2xx Service CameraThe Wohler VIS 2xx Service Camera combines state-of-the-art camera technology, cordless operation, compact portability and a rugged durability. This provides the ultimate value package for...
Wohler VIS 3xx Visual Inspection SystemThe Revolution in Visual Inspection TechnologyPan & Tilt miniature camera provides all-encompassing view includes: pan & tilt camera head 1 1/2" diameter, addtional 1"...
Wohler VIS 3xx Visual Inspection SystemThe Revolution in Visual Inspection TechnologyPan & Tilt miniature camera provides all-encompassing view with video recordingin a heavy duty carrying case, with pan &...
These stars are used to clean chimneys and fit onto the Wohler Viper Systems. Stars usually come with an inner hole of 1.1" Ø.