Petersen Products Co. Hose, Poly Lift Line, 3/8" X 20' With Gauge Stainless Steel 924-2038-2020SS

Description
Comment 1 0-60 psi Dampened Gauge w/Rubber Cover Connection Type 1/4" QD CPLG & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge Diameter, Outside 3/8" (9.53mm) Length 20' (6096mm) Material Rubber Pressure, PSI 60 psi (4.14 bar) Sage Subcategory Number W9242
Request a Quote
Description
Comment 1 0-60 psi Dampened Gauge w/Rubber Cover Connection Type 1/4" QD CPLG & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge Diameter, Outside 3/8" (9.53mm) Length 20' (6096mm) Material Rubber Pressure, PSI 60 psi (4.14 bar) Sage Subcategory Number W9242
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose, Poly Lift Line, 3/8
Fredonia, WI, United States
Hose, Poly Lift Line, 3/8" X 20' With Gauge Stainless Steel
924-2038-2020SS
Hose, Poly Lift Line, 3/8" X 20' With Gauge Stainless Steel 924-2038-2020SS
Comment 1 0-60 psi Dampened Gauge w/Rubber Cover Connection Type 1/4" QD CPLG & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge Diameter, Outside 3/8" (9.53mm) Length 20' (6096mm) Material Rubber Pressure, PSI 60 psi (4.14 bar) Sage Subcategory Number W9242

Comment 1 0-60 psi Dampened Gauge w/Rubber Cover
Connection Type 1/4" QD CPLG & Schrader Tire Valve
Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge
Diameter, Outside 3/8" (9.53mm)
Length 20' (6096mm)
Material Rubber
Pressure, PSI 60 psi (4.14 bar)
Sage Subcategory Number W9242

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Hose
Product Number 924-2038-2020SS
Product Name Hose, Poly Lift Line, 3/8" X 20' With Gauge Stainless Steel
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
Material Elastomers; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Interconnect, 3/8
Specs
Product Form Assembly
Length 22' (6706mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Hose Inflation Output Black 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details