WLC Company, Inc. Filter Ball® with "Lift-N-Lock" Locking Device Brass Ball Valves 100-835LOCK

Description
FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant DEZINCIFIED Brass NDA CZ 132 BS 2874.
Description
FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant DEZINCIFIED Brass NDA CZ 132 BS 2874.

Suppliers

Company
Product
Description
Supplier Links
Filter Ball® with
Sedalia, IN, USA
Filter Ball® with "Lift-N-Lock" Locking Device Brass Ball Valves
100-835LOCK
Filter Ball® with "Lift-N-Lock" Locking Device Brass Ball Valves 100-835LOCK
FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant DEZINCIFIED Brass NDA CZ 132 BS 2874.

FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant DEZINCIFIED Brass NDA CZ 132 BS 2874.

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Industrial Valves
Product Number 100-835LOCK
Product Name Filter Ball® with "Lift-N-Lock" Locking Device Brass Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1614030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E215F-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details