BRIDGE ETHR 10/100 BASE-T/TX PHY
BRIDGE ETHR 10/100 BASE-T/TX PHY
Ethernet Bridge, RS232 to TCP/IP 10/100 Base-T/TX PHY Serial Interface Module
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | WIZ100SR | WIZ100SR | WIZ100SR |
| Product Name | Interface - Modules | Integrated Circuits (ICs) - Interface - Modules | Modules |
| Technology | Serial | Ethernet; Ethernet | Serial |
| Device Type | Sensor Interface | Sensor Interface | |
| Operating Temperature | 10 to 80 C (50 to 176 F) | 10 to 80 C (50 to 176 F) | 10 to 80 C (50 to 176 F) |