WiZnet Co., Ltd. RF Antennas W5I-BO-07

Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1278-1006-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1278-1006-ND
RF Antennas 1278-1006-ND
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - W5I-BO-07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5I-BO-07
RF Antennas W5I-BO-07
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
W5I-BO-07
Antennas W5I-BO-07
Antennas WIFI INTERNAL ANT FOR WIFI MOD/130MM

Antennas WIFI INTERNAL ANT FOR WIFI MOD/130MM

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1278-1006-ND W5I-BO-07 W5I-BO-07
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 2.5 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers