WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Power Servomotors p178

Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design
Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

Suppliers

Company
Product
Description
Supplier Links
Cyber Power Servomotors - p178 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Power Servomotors
p178
Cyber Power Servomotors p178
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

powerful – efficient – easily maintained
cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market.

Product Features

  • High power motors
  • Compact design
  • High overload capacity
  • High dynamic performance
  • Extreme efficiency
  • Long life
  • Highest reliability
  • Maintenance-free

cyber power motor options

  • Feedback Brake
  • Convection / Fluid cooling
  • Shaft seal
  • Planetary gearbox
  • Customer specific design
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Brushless Motors
Product Number p178
Product Name Cyber Power Servomotors
Motor Type AC Servo
Output Power 96.5 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

RMT1306 Dual Shaft Motor - RMT1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0295 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details