Yaskawa America, Inc. - Motion Division Sigma-X Mini Motors, 200V SGM7M-A2A

Description
11W – 33W, 20 bit encoder The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features Highlights: Low inertia High resolution absolute serial encoder: 20-bit Maximum Speed: 7000 rpm Wide Selection: 11W to 33W Holding Brake option available AC Input Power
Request a Quote Datasheet
Description
11W – 33W, 20 bit encoder The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features Highlights: Low inertia High resolution absolute serial encoder: 20-bit Maximum Speed: 7000 rpm Wide Selection: 11W to 33W Holding Brake option available AC Input Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Sigma-X Mini Motors, 200V
SGM7M-A2A
Sigma-X Mini Motors, 200V SGM7M-A2A
11W – 33W, 20 bit encoder The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features Highlights: Low inertia High resolution absolute serial encoder: 20-bit Maximum Speed: 7000 rpm Wide Selection: 11W to 33W Holding Brake option available AC Input Power

11W – 33W, 20 bit encoder

The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes.

Features

Highlights:

  • Low inertia
  • High resolution absolute serial encoder: 20-bit
  • Maximum Speed: 7000 rpm
  • Wide Selection: 11W to 33W
  • Holding Brake option available
  • AC Input Power
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Brushless Motors
Product Number SGM7M-A2A
Product Name Sigma-X Mini Motors, 200V
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0295 HP
Continuous Current 0.8200 amps
Continuous Torque 6.2 In-lbs (7.14 kg-cm)
Unlock Full Specs
to access all available technical data