Witte Company, Inc. (The) Plastic Pellet 200 Series Classifier

Description
Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. Resin manufacturers and compounders especially appreciate the designed-in ease of cleaning, negligible maintenance and quiet operation. The pellets (or micropellets!) are passed from the dicer or cutter through an inlet cover and spreader onto a metal distribution deck, ensuring a single, thin, even layer. While the gentle, vibratory action moves the material downstream, oversize pellets are screened through a perforated deck. This CNC-machined, perforated deck operates in tandem with the ideal angle of vibration and actually keeps the pellets calm and quiet to prevent "short-longs" from standing on end. Double separator models also include a "fines" separation section. The standard "fines" screen consists of a continuously welded, stainless steel tubular frame with wire mesh. Witte also still takes the time to pure tin solder the pre-tensioned cloth. Where blinding may be a problem, Witte can add "Bouncing Balls" under the wire mesh to prevent the blockages. For even easier cleaning, Witte now offers CNC-punched, perforated decks in place of the wire mesh. Similarly, since the separating decks are held firmly by the mounting Witte clamps, the entire classifier may be accessed and cleaned by one person in minutes. In fact, it can be completely disassembly by one person in less than five minutes!
Description
Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. Resin manufacturers and compounders especially appreciate the designed-in ease of cleaning, negligible maintenance and quiet operation. The pellets (or micropellets!) are passed from the dicer or cutter through an inlet cover and spreader onto a metal distribution deck, ensuring a single, thin, even layer. While the gentle, vibratory action moves the material downstream, oversize pellets are screened through a perforated deck. This CNC-machined, perforated deck operates in tandem with the ideal angle of vibration and actually keeps the pellets calm and quiet to prevent "short-longs" from standing on end. Double separator models also include a "fines" separation section. The standard "fines" screen consists of a continuously welded, stainless steel tubular frame with wire mesh. Witte also still takes the time to pure tin solder the pre-tensioned cloth. Where blinding may be a problem, Witte can add "Bouncing Balls" under the wire mesh to prevent the blockages. For even easier cleaning, Witte now offers CNC-punched, perforated decks in place of the wire mesh. Similarly, since the separating decks are held firmly by the mounting Witte clamps, the entire classifier may be accessed and cleaned by one person in minutes. In fact, it can be completely disassembly by one person in less than five minutes!

Suppliers

Company
Product
Description
Supplier Links
Plastic Pellet 200 Series Classifier -  - Witte Company, Inc. (The)
Washington, NJ, USA
Plastic Pellet 200 Series Classifier
Plastic Pellet 200 Series Classifier
Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. Resin manufacturers and compounders especially appreciate the designed-in ease of cleaning, negligible maintenance and quiet operation. The pellets (or micropellets!) are passed from the dicer or cutter through an inlet cover and spreader onto a metal distribution deck, ensuring a single, thin, even layer. While the gentle, vibratory action moves the material downstream, oversize pellets are screened through a perforated deck. This CNC-machined, perforated deck operates in tandem with the ideal angle of vibration and actually keeps the pellets calm and quiet to prevent "short-longs" from standing on end. Double separator models also include a "fines" separation section. The standard "fines" screen consists of a continuously welded, stainless steel tubular frame with wire mesh. Witte also still takes the time to pure tin solder the pre-tensioned cloth. Where blinding may be a problem, Witte can add "Bouncing Balls" under the wire mesh to prevent the blockages. For even easier cleaning, Witte now offers CNC-punched, perforated decks in place of the wire mesh. Similarly, since the separating decks are held firmly by the mounting Witte clamps, the entire classifier may be accessed and cleaned by one person in minutes. In fact, it can be completely disassembly by one person in less than five minutes!

Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. Resin manufacturers and compounders especially appreciate the designed-in ease of cleaning, negligible maintenance and quiet operation.

The pellets (or micropellets!) are passed from the dicer or cutter through an inlet cover and spreader onto a metal distribution deck, ensuring a single, thin, even layer. While the gentle, vibratory action moves the material downstream, oversize pellets are screened through a perforated deck. This CNC-machined, perforated deck operates in tandem with the ideal angle of vibration and actually keeps the pellets calm and quiet to prevent "short-longs" from standing on end. Double separator models also include a "fines" separation section.

The standard "fines" screen consists of a continuously welded, stainless steel tubular frame with wire mesh. Witte also still takes the time to pure tin solder the pre-tensioned cloth. Where blinding may be a problem, Witte can add "Bouncing Balls" under the wire mesh to prevent the blockages.

For even easier cleaning, Witte now offers CNC-punched, perforated decks in place of the wire mesh.

Similarly, since the separating decks are held firmly by the mounting Witte clamps, the entire classifier may be accessed and cleaned by one person in minutes. In fact, it can be completely disassembly by one person in less than five minutes!

Supplier's Site

Technical Specifications

  Witte Company, Inc. (The)
Product Category Separators, Classifiers, and Screeners
Product Name Plastic Pellet 200 Series Classifier
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

22 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-22 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 132 lbs/hr (600 kg/hr)
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Quad Separator -  - Profile Industries
Profile Industries
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
View Details