Witte Company, Inc. (The) Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| The 700 Series Classifier is recommended for those applications where particular emphasis is placed on the uniformity of the final product. The 700 Series units include all the features of... | |
| Witte has combined the 200 or 700 series Classifier with its Fluid Bed Dryer/Cooler to provide one unit capable of meeting up to five of the following objectives: Air Classification... | |
| Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. | |
| Witte Vibrating Screeners gently and efficiently screen dry, granular, free-flowing and non-free flowing products while protecting product integrity. Witte Features: 10, 23, 35, 47 inch standard widths Dust-tight covers featuring... |