Sesotec GmbH Pneumatic Conveyor Metal Detector GF 4000

Description
The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove magnetic and non-magnetic metal particles from pneumatically conveyed bulk materials such as granulate, powder or flour.
Description
The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove magnetic and non-magnetic metal particles from pneumatically conveyed bulk materials such as granulate, powder or flour.
Datasheet
Datasheet Summary
Powered by GS/AI

The GF 4000 is a metal separation system designed for pneumatic conveyor pipes, capable of detecting and separating both magnetic and non-magnetic metal impurities from bulk materials such as granulate and powder. It is suitable for integration into existing pipeline systems, including horizontal, vertical, and inclined configurations, and can accommodate standard nominal widths up to 150 mm. The system features a modular design that allows for easy installation using quick-connectors or air-tight flanges. This product is engineered for high flow rates and is compliant with stringent hygiene standards, making it ideal for applications in the food, chemical, and pharmaceutical industries. The GF 4000 employs advanced microprocessor technology, offering features such as an auto-learn function, digital signal processing, and a rapid-reacting "Quick Flap System" that ensures uninterrupted production during metal removal. Additionally, it includes options for two control units, providing high sensitivity to metal detection and enhanced operational reliability.

Datasheet Summary
Powered by GS/AI

The GF 4000 is a metal separation system designed for pneumatic conveyor pipes, capable of detecting and separating both magnetic and non-magnetic metal impurities from bulk materials such as granulate and powder. It is suitable for integration into existing pipeline systems, including horizontal, vertical, and inclined configurations, and can accommodate standard nominal widths up to 150 mm. The system features a modular design that allows for easy installation using quick-connectors or air-tight flanges. This product is engineered for high flow rates and is compliant with stringent hygiene standards, making it ideal for applications in the food, chemical, and pharmaceutical industries. The GF 4000 employs advanced microprocessor technology, offering features such as an auto-learn function, digital signal processing, and a rapid-reacting "Quick Flap System" that ensures uninterrupted production during metal removal. Additionally, it includes options for two control units, providing high sensitivity to metal detection and enhanced operational reliability.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Conveyor Metal Detector - GF 4000 - Sesotec GmbH
Schönberg, Germany
Pneumatic Conveyor Metal Detector
GF 4000
Pneumatic Conveyor Metal Detector GF 4000
The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove magnetic and non-magnetic metal particles from pneumatically conveyed bulk materials such as granulate, powder or flour.

The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove magnetic and non-magnetic metal particles from pneumatically conveyed bulk materials such as granulate, powder or flour.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Separators, Classifiers, and Screeners
Product Number GF 4000
Product Name Pneumatic Conveyor Metal Detector
Equipment Type Magnetic Separator
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
6 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 10.58 lbs/hr (48 kg/hr)
View Details
Free-Fall Application Metal Detection System - RAPID 4000 - Sesotec GmbH
Specs
Equipment Type Other
Applications Dry / Free Flowing Materials
View Details