WISKA Hoppmann & Mulsow GmbH Gland, Vent, St/stl, M20; Thread Size Imperial Wiska ESSVG20

Description
GLAND, VENT, ST/STL, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
GLAND, VENT, ST/STL, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Vent, St/stl, M20; Thread Size Imperial Wiska - 76R0255 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Vent, St/stl, M20; Thread Size Imperial Wiska
76R0255
Gland, Vent, St/stl, M20; Thread Size Imperial Wiska 76R0255
GLAND, VENT, ST/STL, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA Rating:IP68, RoHS Compliant: Yes

GLAND, VENT, ST/STL, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 76R0255
Product Name Gland, Vent, St/stl, M20; Thread Size Imperial Wiska
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details