WISKA HOPPMANN & MULSOW GMBH
COMBI1010/5/S -- JUNCTION BOXES
WISKA Hoppmann & Mulsow GmbH
Junction Boxes
COMBI1010/5/S
Description
WISKA 62215 Junction Box
Request a Quote
Email Supplier
Description
WISKA 62215 Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7000791 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
5.51 inch (140 mm)
|
|
Depth
|
3.23 inch (82 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
30 inch (762 mm)
Width
20 inch (508 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details