WISKA Hoppmann & Mulsow GmbH General Purpose Enclosures 50107049

Description
WDB 1 Surface Mounted Enclosure With Doo
Request a Quote
Description
WDB 1 Surface Mounted Enclosure With Doo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 577334 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
577334
General Purpose Enclosures 577334
WDB 1 Surface Mounted Enclosure With Doo

WDB 1 Surface Mounted Enclosure With Doo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 577334
Product Name General Purpose Enclosures
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; ABS; Thermo Resistant ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455K1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details